DC1DU12L -- MINIATURE MOLDED ONE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded One Pole DC Case Circuit BreakersDC1DU12L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC1DU12L is a one-pole, thermal-magnetic, miniature molded case circuit breaker rated for 12A DC and 125VDC, with a 10kA short circuit interrupting capacity. It features a positive trip indicator (green for off/tripped, red for on), is DIN rail mounted, and has a width of 17.5mm. The device is UL489 listed and designed for applications such as telecommunication and computer equipment. It supports copper wire connections from 14 to 3 AWG with specified torque values and operates within a temperature range of -25°C to 60°C.
Datasheet Summary Powered by GS/AI
The DC1DU12L is a one-pole, thermal-magnetic, miniature molded case circuit breaker rated for 12A DC and 125VDC, with a 10kA short circuit interrupting capacity. It features a positive trip indicator (green for off/tripped, red for on), is DIN rail mounted, and has a width of 17.5mm. The device is UL489 listed and designed for applications such as telecommunication and computer equipment. It supports copper wire connections from 14 to 3 AWG with specified torque values and operates within a temperature range of -25°C to 60°C.
Miniature Molded One Pole DC Case Circuit Breakers
DC1DU12L
Miniature Molded One Pole DC Case Circuit Breakers
DC1DU12L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator