The DC1DU10L is a one-pole, thermal-magnetic, miniature molded case circuit breaker rated for 125VDC and designed for DC applications such as telecommunications and uninterruptible power supplies. It has a 10kA short circuit interrupting capacity, a 17.5mm width, and is DIN rail mounted. It features a positive trip indicator (green for off/tripped, red for on), operates within -25°C to 60°C, and accepts copper wire from 14 to 3 AWG with torque specifications of 17.5 lb-in (2.0 Nm) to 25 lb-in (2.8 Nm). It is UL489 listed and has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles. The device has D-characteristic trip behavior with a magnetic trip threshold of 10 to 16 times the rated current.
Features:
CIRCUIT BREAKER, 1-P, 10A/125VDC, D
| Altech Corp. | Powell Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | DC1DU10L | DC1DU10L | DC1DU10L |
| Product Name | Miniature Molded One Pole DC Case Circuit Breakers | Circuit Breakers & Accessories | ALTH Miniature |
| Rated DC Voltage | 125 to 250 volts | ||
| Rated Current | 10 amps | 10 amps | |
| Trip System Type | Thermal Magnetic | ||
| Number of Poles | 1 | ||
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker |