DC1CU63L -- MINIATURE MOLDED ONE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded One Pole DC Case Circuit BreakersDC1CU63L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC1CU63L is a one-pole, thermal-magnetic, miniature molded case circuit breaker for DC applications, rated for 63A at 125VDC with a 10kA short circuit interrupting capacity. It features a positive trip indicator (green for off/tripped, red for on), DIN rail mounting, and a width of 17.5mm. Terminal connections accept 14-3 AWG copper wire with a torque requirement of 17.5 lb-in (2.0 Nm) and 18-16 AWG with 25 lb-in (2.8 Nm). It is UL489 listed and certified for operation between -25°C and 60°C. The device supports line/load reversal and has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles. The trip characteristic is C-type, suitable for low inrush loads such as electronic equipment and power supplies.
Datasheet Summary Powered by GS/AI
The DC1CU63L is a one-pole, thermal-magnetic, miniature molded case circuit breaker for DC applications, rated for 63A at 125VDC with a 10kA short circuit interrupting capacity. It features a positive trip indicator (green for off/tripped, red for on), DIN rail mounting, and a width of 17.5mm. Terminal connections accept 14-3 AWG copper wire with a torque requirement of 17.5 lb-in (2.0 Nm) and 18-16 AWG with 25 lb-in (2.8 Nm). It is UL489 listed and certified for operation between -25°C and 60°C. The device supports line/load reversal and has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles. The trip characteristic is C-type, suitable for low inrush loads such as electronic equipment and power supplies.
Miniature Molded One Pole DC Case Circuit Breakers
DC1CU63L
Miniature Molded One Pole DC Case Circuit Breakers
DC1CU63L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator