DC1CU50L -- MINIATURE MOLDED ONE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded One Pole DC Case Circuit BreakersDC1CU50L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC1CU50L is a one-pole, thermal-magnetic, miniature molded case circuit breaker rated for 50A at 125VDC with a 10kA short circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and features a positive trip indicator (green for off/tripped, red for on). The device meets UL489 listing standards and supports terminal wire sizes from 14 to 3 AWG with a torque of 17.5 lb-in. (2.0 Nm). Operating temperature range is -25°C to 60°C, and it is certified for HACR applications at 40°C. Electrical life is rated at 6,000 on/off cycles, and mechanical life at 10,000 cycles. Terminal protection is IP20 at the front.
Datasheet Summary Powered by GS/AI
The DC1CU50L is a one-pole, thermal-magnetic, miniature molded case circuit breaker rated for 50A at 125VDC with a 10kA short circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and features a positive trip indicator (green for off/tripped, red for on). The device meets UL489 listing standards and supports terminal wire sizes from 14 to 3 AWG with a torque of 17.5 lb-in. (2.0 Nm). Operating temperature range is -25°C to 60°C, and it is certified for HACR applications at 40°C. Electrical life is rated at 6,000 on/off cycles, and mechanical life at 10,000 cycles. Terminal protection is IP20 at the front.
Miniature Molded One Pole DC Case Circuit Breakers
DC1CU50L
Miniature Molded One Pole DC Case Circuit Breakers
DC1CU50L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator