DC1CU4L -- MINIATURE MOLDED ONE POLE DC CASE CIRCUIT BREAKERS
Altech Corp.Miniature Molded One Pole DC Case Circuit BreakersDC1CU4L
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Altech Corp.
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DC1CU4L is a one-pole, thermal-magnetic, miniature molded case circuit breaker designed for DC applications up to 125VDC with a rated current of 4.0A. It features a 10kA short circuit interrupting capacity, a positive trip indicator (green for off/tripped, red for on), and is DIN rail mounted with a width of 17.5mm. The breaker complies with UL489 and is rated for operation between -25°C and 60°C. Terminal connections accept 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm) or 18-16 AWG with 25 lb-in (2.8 Nm). It has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles. The device supports line/load reversibility and has an IP20 protection degree at the front.
Datasheet Summary Powered by GS/AI
The DC1CU4L is a one-pole, thermal-magnetic, miniature molded case circuit breaker designed for DC applications up to 125VDC with a rated current of 4.0A. It features a 10kA short circuit interrupting capacity, a positive trip indicator (green for off/tripped, red for on), and is DIN rail mounted with a width of 17.5mm. The breaker complies with UL489 and is rated for operation between -25°C and 60°C. Terminal connections accept 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm) or 18-16 AWG with 25 lb-in (2.8 Nm). It has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles. The device supports line/load reversibility and has an IP20 protection degree at the front.
Miniature Molded One Pole DC Case Circuit Breakers
DC1CU4L
Miniature Molded One Pole DC Case Circuit Breakers
DC1CU4L
Features:
Available in AC and DC models
DIN Rail Mounted
17.5mm width
Thermal Magnetic
10kA Short Circuit Interrupting Capacity
Positive Trip Indicator