Altech Corp. Miniature Molded One Pole DC Case Circuit Breakers DC1CU32L

Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote
Description
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC1CU32L is a miniature molded one pole DC case circuit breaker designed for use in various applications, including telecommunications and computer equipment. It has a rated current of 32A and operates at a voltage of 125VDC. The device features a thermal magnetic trip mechanism with a short circuit interrupting capacity of 10kA. It is UL489 listed, ensuring compliance with safety standards. The circuit breaker is suitable for DIN rail mounting and has a compact width of 17.5mm. It operates effectively within a temperature range of -25°C to 60°C and has a mechanical life of 10,000 cycles. The DC1CU32L is designed for copper wire connections and includes a positive trip indicator for easy status monitoring.

Datasheet Summary
Powered by GS/AI

The DC1CU32L is a miniature molded one pole DC case circuit breaker designed for use in various applications, including telecommunications and computer equipment. It has a rated current of 32A and operates at a voltage of 125VDC. The device features a thermal magnetic trip mechanism with a short circuit interrupting capacity of 10kA. It is UL489 listed, ensuring compliance with safety standards. The circuit breaker is suitable for DIN rail mounting and has a compact width of 17.5mm. It operates effectively within a temperature range of -25°C to 60°C and has a mechanical life of 10,000 cycles. The DC1CU32L is designed for copper wire connections and includes a positive trip indicator for easy status monitoring.

Suppliers

Company
Product
Description
Supplier Links
Miniature Molded One Pole DC Case Circuit Breakers - DC1CU32L - Altech Corp.
Flemington, NJ, USA
Miniature Molded One Pole DC Case Circuit Breakers
DC1CU32L
Miniature Molded One Pole DC Case Circuit Breakers DC1CU32L
Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator

Features:

  • Available in AC and DC models
  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • 10kA Short Circuit Interrupting Capacity
  • Positive Trip Indicator
Buy Now Datasheet
Circuit Breakers & Accessories - DC1CU32L - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
DC1CU32L
Circuit Breakers & Accessories DC1CU32L
DC1CU32L,32A MCB, C CHAR

DC1CU32L,32A MCB, C CHAR

Buy Now
Molded Case Circuit Breaker - 26262243 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
26262243
Molded Case Circuit Breaker 26262243
CIRCUIT BREAKER, DC1CU32L,32A MCB, C CHAR, 1POLE,125VDC,UL489. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, DC1CU32L,32A MCB, C CHAR, 1POLE,125VDC,UL489. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number DC1CU32L DC1CU32L 26262243
Product Name Miniature Molded One Pole DC Case Circuit Breakers Circuit Breakers & Accessories Molded Case Circuit Breaker
Rated DC Voltage 125 to 250 volts
Rated Current 32 amps 32 amps
Trip System Type Thermal Magnetic
Number of Poles 1 1
Features Molded Case Circuit Breaker; Miniature Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 002243005 - Powell Electronics, Inc.
Specs
Rated Current 16 amps
View Details
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C16UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 16 amps
View Details
2 suppliers
Single Pole Supplementary C-Trip Circuit Breakers - 1CU16R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 16 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers