The DC1CU30L is a one-pole, thermal-magnetic, miniature molded case circuit breaker rated for 30A at 125VDC, with a 10kA short circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and features a positive trip indicator (green for off/tripped, red for on). It supports line/load reversibility and is UL489 listed. Terminal connections accommodate 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm) or 18-16 AWG with 25 lb-in (2.8 Nm). The operating temperature range is -25°C to 60°C. Electrical life is rated at 6,000 on/off cycles and mechanical life at 10,000 cycles.
Features:
CIRCUIT BREAKER, DC1CU30L,30A MCB, C CHAR, 1POLE,125VDC,UL489. FREE 2 YEAR RADWELL WARRANTY
| Altech Corp. | Powell Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | DC1CU30L | DC1CU30L | 26262251 |
| Product Name | Miniature Molded One Pole DC Case Circuit Breakers | Circuit Breakers & Accessories | Molded Case Circuit Breaker |
| Rated DC Voltage | 125 to 250 volts | ||
| Rated Current | 30 amps | 30 amps | |
| Trip System Type | Thermal Magnetic | ||
| Number of Poles | 1 | 1 | |
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker |