The DC1CU16L is a one-pole, thermal-magnetic, miniature molded case circuit breaker rated for 125VDC with a 10kA short circuit interrupting capacity, designed for DIN rail mounting and featuring a 17.5mm width. It has a C-characteristic trip curve with a thermal trip at 1.05 to 1.3 times the rated current and a magnetic trip at 5 to 10 times the rated current, suitable for telecommunications and computer equipment applications. The breaker includes a positive trip indicator (green for off/tripped, red for on), supports 14-3 AWG copper wire with a torque range of 17.5 lb-in to 25 lb-in, and is UL 489 listed. Operating temperature ranges from -25°C to 60°C, with an electrical life of 6,000 cycles and mechanical life of 10,000 cycles.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | DC1CU16L | DC1CU16L |
| Product Name | Miniature Molded One Pole DC Case Circuit Breakers | Circuit Breakers & Accessories |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 16 amps | 16 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 1 | |
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker |