The DC1CU05L is a one-pole, thermal-magnetic, miniature molded case circuit breaker designed for DC applications up to 125VDC with a rated current of 0.5A. It features a 10kA short circuit interrupting capacity, a positive trip indicator (green for off/tripped, red for on), and is DIN rail mounted with a width of 17.5mm. The device supports terminal connections for 14-3 AWG copper wire with a torque of 17.5 lb-in. (2.0 Nm) and 18-16 AWG with 25 lb-in. (2.8 Nm), is UL489 listed, and operates within a temperature range of -25°C to 60°C. The trip characteristic is C-type, suitable for circuits with low inrush currents such as lighting and control applications.
Features:
CIRCUIT BREAKER, 1-P, 0.5A/125VDC, C
| Altech Corp. | Powell Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | DC1CU05L | DC1CU05L | DC1CU05L |
| Product Name | Miniature Molded One Pole DC Case Circuit Breakers | Circuit Breakers & Accessories | ALTH Miniature |
| Rated DC Voltage | 125 to 250 volts | ||
| Rated Current | 0.5000 amps | 0.5000 amps | |
| Trip System Type | Thermal Magnetic | ||
| Number of Poles | 1 | ||
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker |