The DC1CU02L is a one-pole, thermal-magnetic, miniature molded case circuit breaker designed for DC applications up to 125VDC with a rated current of 0.2A. It features a 10kA short circuit interrupting capacity, DIN rail mounting, a 17.5mm width, and a positive trip indicator (green for off/tripped, red for on). The device is UL489 listed, supports line/load reversibility, and operates within a temperature range of -25°C to 60°C. Cable termination accommodates 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm) or 18-16 AWG with 25 lb-in (2.8 Nm). It has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | DC1CU02L | DC1CU02L |
| Product Name | Miniature Molded One Pole DC Case Circuit Breakers | Circuit Breakers & Accessories |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 0.2000 amps | 0.2000 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 1 | |
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker |