High temperature ceramic terminal block for use in environments up to 600°C, with a current rating of 30 A and voltage rating of 800 V AC/DC. Designed for panel mounting with mounting holes, featuring a ceramic insulation material and brass clamp. Compatible with wire sizes 22-10 AWG (0.5-4 mm²) and requires a torque of 6 lb-in (0.5 Nm). Mounting holes accept M3 screws. Dimensions include a width of 6 mm and length of 36 mm. Color is green.
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | CB4/3G |
| Product Name | High Temperature Ceramic EuroBlocks |
| Mounting Options | Panel Mount |
| Approvals | CE Conformity Marks; CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian) |
| Terminal Block Type | Single Feed Through; EuroBlocks |
| Orientation | 90° |