Altech Corp. Fuse Blocks, 1/4 x 1 and 1/4 x 11/4 in. CAFL4U(L)

Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote
Description
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CAFL4U(L) is a fuse terminal block for 1/4" x 1-1/4" fuses with an LED blown-fuse indicator for 24 V, 48 V, 110 V, or 220 V AC/DC. It supports wire sizes from 22 to 10 AWG (0.2 to 4 mm²) and is rated for 600 V or 1000 V AC/DC with a current rating of 16 A or 6.3 A. The polyamide 66 housing withstands temperatures from -50°C to 105°C. Installation requires a flat head 0.6 x 3.5 mm screwdriver at 7 lb-in (0.5 Nm) torque. The block mounts on DIN rail, measures 9 mm wide, 72 mm long, and 55.3 mm or 63.0 mm high, and weighs 20.5 g. It complies with IEC 60947-7-3.

Datasheet Summary
Powered by GS/AI

CAFL4U(L) is a fuse terminal block for 1/4" x 1-1/4" fuses with an LED blown-fuse indicator for 24 V, 48 V, 110 V, or 220 V AC/DC. It supports wire sizes from 22 to 10 AWG (0.2 to 4 mm²) and is rated for 600 V or 1000 V AC/DC with a current rating of 16 A or 6.3 A. The polyamide 66 housing withstands temperatures from -50°C to 105°C. Installation requires a flat head 0.6 x 3.5 mm screwdriver at 7 lb-in (0.5 Nm) torque. The block mounts on DIN rail, measures 9 mm wide, 72 mm long, and 55.3 mm or 63.0 mm high, and weighs 20.5 g. It complies with IEC 60947-7-3.

Suppliers

Company
Product
Description
Supplier Links
Fuse Blocks, 1/4 x 1 and 1/4 x 11/4 in. - CAFL4U(L) - Altech Corp.
Flemington, NJ, USA
Fuse Blocks, 1/4 x 1 and 1/4 x 11/4 in.
CAFL4U(L)
Fuse Blocks, 1/4 x 1 and 1/4 x 11/4 in. CAFL4U(L)
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space saving Tubular screw clamp Free float or panel mount Temperature range: -40°C (-40°F) to 600°C (1112°F) Standard color: white

Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications.

Features:

  • Compact, space saving
  • Tubular screw clamp
  • Free float or panel mount
  • Temperature range: -40°C (-40°F) to 600°C (1112°F)
  • Standard color: white
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Terminal Blocks
Product Number CAFL4U(L)
Product Name Fuse Blocks, 1/4 x 1 and 1/4 x 11/4 in.
Mounting Options 32 mm DIN Rail; 35 mm DIN Rail (optional feature)
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); RoHS
Terminal Block Type Fuse Holder or Fuse Block
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.355 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.063 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminals - 2623.0/100 - Powell Electronics, Inc.
Specs
North American 22 AWG
View Details