Altech Corp.
Fuse Holders
CAFL4U(L)/110UI
Description
FuseTerm w/LED,16A, 600V
Request a Quote
Email Supplier
Description
FuseTerm w/LED,16A, 600V
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
CAFL4U(L)/110UI |
|
Product Name
|
Fuse Holders |
|
Normal Operating Current
|
16 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Fuse Size Accomodated
5mm x 20mm
Normal Operating Current
6.3 amps
Rated Operating Voltage
250 volts
View Details
Rated Operating Voltage
400 volts
Operating Temperature
-13 to 131 F (-25 to 55 C)
View Details
Rated Operating Voltage
600 volts
Mounting
Panel Mount
View Details
2 suppliers
Normal Operating Current
125 amps
Operating Temperature
23 to 104 F (-5 to 40 C)
View Details