Altech Corp. Connectors, Interconnects - Terminal Blocks - Accessories - Jumpers CA772/3

Description
Win Source Part Number: 1042300-CA772/3 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Jumpers Type: Terminal Block, Cross Connection Number of Positions: 3 Package: Bulk For Use With/Related Products: CBS4, CBS5, CSB4, CSB5 Standard Package: 50 Style: Round Pins ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Altech Corporation Base Product Number: CA772
Request a Quote
Description
Win Source Part Number: 1042300-CA772/3 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Jumpers Type: Terminal Block, Cross Connection Number of Positions: 3 Package: Bulk For Use With/Related Products: CBS4, CBS5, CSB4, CSB5 Standard Package: 50 Style: Round Pins ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Altech Corporation Base Product Number: CA772
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Accessories - Jumpers - 1042300-CA772/3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Accessories - Jumpers
1042300-CA772/3
Connectors, Interconnects - Terminal Blocks - Accessories - Jumpers 1042300-CA772/3
Win Source Part Number: 1042300-CA772/3 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Jumpers Type: Terminal Block, Cross Connection Number of Positions: 3 Package: Bulk For Use With/Related Products: CBS4, CBS5, CSB4, CSB5 Standard Package: 50 Style: Round Pins ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Altech Corporation Base Product Number: CA772

Win Source Part Number: 1042300-CA772/3
Category: Connectors, Interconnects>Terminal Blocks - Accessories - Jumpers
Type: Terminal Block, Cross Connection
Number of Positions: 3
Package: Bulk
For Use With/Related Products: CBS4, CBS5, CSB4, CSB5
Standard Package: 50
Style: Round Pins
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Altech Corporation
Base Product Number: CA772

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1042300-CA772/3
Product Name Connectors, Interconnects - Terminal Blocks - Accessories - Jumpers
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
50 Ohm HN Connector, HN 90° Plug - 190105 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details