Altech Corp. Connectors, Interconnects - Terminal Blocks - Accessories - Jumpers CA761/10

Description
Win Source Part Number: 967702-CA761/10 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Jumpers Type: Terminal Block, Cross Connection Number of Positions: 10 Package: Bulk For Use With/Related Products: CTS16U Standard Package: 10 Style: Round Pins ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Altech Corporation Base Product Number: CA761
Request a Quote
Description
Win Source Part Number: 967702-CA761/10 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Jumpers Type: Terminal Block, Cross Connection Number of Positions: 10 Package: Bulk For Use With/Related Products: CTS16U Standard Package: 10 Style: Round Pins ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Altech Corporation Base Product Number: CA761
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Accessories - Jumpers - 967702-CA761/10 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Accessories - Jumpers
967702-CA761/10
Connectors, Interconnects - Terminal Blocks - Accessories - Jumpers 967702-CA761/10
Win Source Part Number: 967702-CA761/10 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Jumpers Type: Terminal Block, Cross Connection Number of Positions: 10 Package: Bulk For Use With/Related Products: CTS16U Standard Package: 10 Style: Round Pins ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Altech Corporation Base Product Number: CA761

Win Source Part Number: 967702-CA761/10
Category: Connectors, Interconnects>Terminal Blocks - Accessories - Jumpers
Type: Terminal Block, Cross Connection
Number of Positions: 10
Package: Bulk
For Use With/Related Products: CTS16U
Standard Package: 10
Style: Round Pins
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Altech Corporation
Base Product Number: CA761

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 967702-CA761/10
Product Name Connectors, Interconnects - Terminal Blocks - Accessories - Jumpers
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
RF Coaxial Connectors - BNC - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Banana Socket to Banana Socket, Adapter - 8033 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details