Altech Corp. Connectors, Interconnects - Terminal Blocks - Accessories - Jumpers CA747/4

Description
Win Source Part Number: 992154-CA747/4 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Jumpers Type: Terminal Block, Cross Connection Number of Positions: 4 Package: Bulk For Use With/Related Products: ODL4U, CMT4, CMB4 Standard Package: 100 Style: Round Pins ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Altech Corporation Base Product Number: CA747
Request a Quote
Description
Win Source Part Number: 992154-CA747/4 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Jumpers Type: Terminal Block, Cross Connection Number of Positions: 4 Package: Bulk For Use With/Related Products: ODL4U, CMT4, CMB4 Standard Package: 100 Style: Round Pins ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Altech Corporation Base Product Number: CA747
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Accessories - Jumpers - 992154-CA747/4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Accessories - Jumpers
992154-CA747/4
Connectors, Interconnects - Terminal Blocks - Accessories - Jumpers 992154-CA747/4
Win Source Part Number: 992154-CA747/4 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Jumpers Type: Terminal Block, Cross Connection Number of Positions: 4 Package: Bulk For Use With/Related Products: ODL4U, CMT4, CMB4 Standard Package: 100 Style: Round Pins ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Altech Corporation Base Product Number: CA747

Win Source Part Number: 992154-CA747/4
Category: Connectors, Interconnects>Terminal Blocks - Accessories - Jumpers
Type: Terminal Block, Cross Connection
Number of Positions: 4
Package: Bulk
For Use With/Related Products: ODL4U, CMT4, CMB4
Standard Package: 100
Style: Round Pins
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Altech Corporation
Base Product Number: CA747

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 992154-CA747/4
Product Name Connectors, Interconnects - Terminal Blocks - Accessories - Jumpers
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S14N118ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC Straight Plug - 190408(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details