Altech Corp. Connectors, Interconnects - Terminal Blocks - Accessories - Jumpers CA747/2

Description
Win Source Part Number: 1163323-CA747/2 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Jumpers Type: Terminal Block, Cross Connection Number of Positions: 2 Package: Bulk For Use With/Related Products: ODL4U, CMT4, CMB4 Standard Package: 100 Style: Round Pins ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: Altech Corporation Base Product Number: CA747
Request a Quote
Description
Win Source Part Number: 1163323-CA747/2 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Jumpers Type: Terminal Block, Cross Connection Number of Positions: 2 Package: Bulk For Use With/Related Products: ODL4U, CMT4, CMB4 Standard Package: 100 Style: Round Pins ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: Altech Corporation Base Product Number: CA747
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Accessories - Jumpers - 1163323-CA747/2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Accessories - Jumpers
1163323-CA747/2
Connectors, Interconnects - Terminal Blocks - Accessories - Jumpers 1163323-CA747/2
Win Source Part Number: 1163323-CA747/2 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Jumpers Type: Terminal Block, Cross Connection Number of Positions: 2 Package: Bulk For Use With/Related Products: ODL4U, CMT4, CMB4 Standard Package: 100 Style: Round Pins ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: Altech Corporation Base Product Number: CA747

Win Source Part Number: 1163323-CA747/2
Category: Connectors, Interconnects>Terminal Blocks - Accessories - Jumpers
Type: Terminal Block, Cross Connection
Number of Positions: 2
Package: Bulk
For Use With/Related Products: ODL4U, CMT4, CMB4
Standard Package: 100
Style: Round Pins
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: Altech Corporation
Base Product Number: CA747

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1163323-CA747/2
Product Name Connectors, Interconnects - Terminal Blocks - Accessories - Jumpers
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190613 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details