Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CIRCUIT BREAKERS
ALTECH CORP.
CA728/2 -- CIRCUIT BREAKERS & ACCESSORIES
Altech Corp.
Circuit Breakers & Accessories
CA728/2
Description
Internal Jumper, Screw, 9mm spacing, 2 p
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Internal Jumper, Screw, 9mm spacing, 2 p
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
CA728/2
Circuit Breakers & Accessories
CA728/2
Internal Jumper, Screw, 9mm spacing, 2 p
Internal Jumper, Screw, 9mm spacing, 2 p
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Circuit Breakers
Product Number
CA728/2
Product Name
Circuit Breakers & Accessories
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
TE Connectivity
W23-X1A1G-25=W23/W31
W23-X1A1G-25
Specs
Trip System Type
Thermal
View Details
6
suppliers
Interpower
Circuit Breaker
82910050
Specs
Rated AC Voltage
240 to 250 volts
Rated Current
8 amps
Approvals / Ratings
CE
View Details
Sensata Technologies
Circuit Breakers
209-1-1-52-1-7-10-V
Specs
Rated Current
10 amps
Trip System Type
Magnetic Hydraulic
Mounting Style
Plug-in
View Details
SCHURTER Inc
Circuit Breaker; 1 A; 277 VAC; 1 pole; Thermal Magnetic; DIN Rail Mount; 50 Hz
4420.0206
Specs
Rated AC Voltage
277 volts
Rated Current
1 amps
Trip System Type
Thermal Magnetic
View Details