Altech Corp. Connectors, Interconnects - Terminal Blocks - Accessories - Jumpers CA723/10

Description
Win Source Part Number: 1051028-CA723/10 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Jumpers Type: Terminal Block, Cross Connection Number of Positions: 10 Package: Bulk For Use With/Related Products: CDT, CSD, CSF, CTS Series Standard Package: 10 Style: Round Pins ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Altech Corporation Other Names: 1920-1300 Base Product Number: CA723
Request a Quote Datasheet
Description
Win Source Part Number: 1051028-CA723/10 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Jumpers Type: Terminal Block, Cross Connection Number of Positions: 10 Package: Bulk For Use With/Related Products: CDT, CSD, CSF, CTS Series Standard Package: 10 Style: Round Pins ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Altech Corporation Other Names: 1920-1300 Base Product Number: CA723
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Accessories - Jumpers - 1051028-CA723/10 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Accessories - Jumpers
1051028-CA723/10
Connectors, Interconnects - Terminal Blocks - Accessories - Jumpers 1051028-CA723/10
Win Source Part Number: 1051028-CA723/10 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Jumpers Type: Terminal Block, Cross Connection Number of Positions: 10 Package: Bulk For Use With/Related Products: CDT, CSD, CSF, CTS Series Standard Package: 10 Style: Round Pins ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: Altech Corporation Other Names: 1920-1300 Base Product Number: CA723

Win Source Part Number: 1051028-CA723/10
Category: Connectors, Interconnects>Terminal Blocks - Accessories - Jumpers
Type: Terminal Block, Cross Connection
Number of Positions: 10
Package: Bulk
For Use With/Related Products: CDT, CSD, CSF, CTS Series
Standard Package: 10
Style: Round Pins
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: Altech Corporation
Other Names: 1920-1300
Base Product Number: CA723

Buy Now Datasheet
Terminal Block Jumpers - 1920-1300-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Jumpers
1920-1300-ND
Terminal Block Jumpers 1920-1300-ND
10 Position Terminal Block, Cross Connection Jumper Round Pins

10 Position Terminal Block, Cross Connection Jumper Round Pins

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1051028-CA723/10 1920-1300-ND
Product Name Connectors, Interconnects - Terminal Blocks - Accessories - Jumpers Terminal Block Jumpers
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
50 OHM ARINC/M39029 Connector, ARINC Size 8 Socket - 190329 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details