Altech Corp. B25X35S/W

Description
Wire duct, 25x35mm, 2m length
Request a Quote
Description
Wire duct, 25x35mm, 2m length
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - B25X35S/W - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire duct, 25x35mm, 2m length

Wire duct, 25x35mm, 2m length

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Hookup Wires
Product Number B25X35S/W
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 826-22 - Cooner Wire Company
Specs
Nominal Diameter 0.0253 inch (0.6426 mm)
Wire Conductor Pure Silver
North American 22 AWG
View Details
Hook Up Wire - 1805933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Primary Wire - 0147473001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 1 mm² (0.0016 in²)
View Details