Altech Corp. B100X100T/W

Description
Wire duct, 100x100mm, 2m length
Request a Quote
Description
Wire duct, 100x100mm, 2m length
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - B100X100T/W - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire duct, 100x100mm, 2m length

Wire duct, 100x100mm, 2m length

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Hookup Wires
Product Number B100X100T/W
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details
Hook-up Wire, MIL-W-76C Type MW-C Uncovered - 1420 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0570 to 0.1300 inch (1.45 to 3.3 mm)
View Details
Stranded Hookup Wire - AS999-26 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0390 inch (0.9906 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details