Altech Corp. Industrial Relays AU-4-04

Description
Industrial Relays MC Auxiliary Switch 22AF-150AF
Description
Industrial Relays MC Auxiliary Switch 22AF-150AF
Datasheet
Datasheet Summary
Powered by GS/AI

The AU-4-04 is a side-mounted auxiliary contact accessory for industrial contactors in frame sizes 22AF to 150AF, providing four normally closed contacts. It mounts on the side of the contactor and is designed for use with Altech contactors, compatible with the same mounting system as other UA-1 and AU series auxiliary contacts. The contact arrangement is 4NC, with terminal numbers 51, 61, 71, 81 on the stationary side and 52, 62, 72, 82 on the moving side. Installation requires removing a specified panel and securing the unit against the contactor frame. The device is rated for the same current and voltage conditions as the contactor it is mounted on.

Datasheet Summary
Powered by GS/AI

The AU-4-04 is a side-mounted auxiliary contact accessory for industrial contactors in frame sizes 22AF to 150AF, providing four normally closed contacts. It mounts on the side of the contactor and is designed for use with Altech contactors, compatible with the same mounting system as other UA-1 and AU series auxiliary contacts. The contact arrangement is 4NC, with terminal numbers 51, 61, 71, 81 on the stationary side and 52, 62, 72, 82 on the moving side. Installation requires removing a specified panel and securing the unit against the contactor frame. The device is rated for the same current and voltage conditions as the contactor it is mounted on.

Suppliers

Company
Product
Description
Supplier Links
Industrial Relays - AU-4-04 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Industrial Relays
AU-4-04
Industrial Relays AU-4-04
Industrial Relays MC Auxiliary Switch 22AF-150AF

Industrial Relays MC Auxiliary Switch 22AF-150AF

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electromechanical Relays
Product Number AU-4-04
Product Name Industrial Relays
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 32.21 - Subminiature PCB relays 6A - 322170094000 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
200A DC contactor - CHDC-D200AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details