Altech Corp. Configurable Switch Components - Body - AP1 AP1

Description
Manufacturer: Altech corporation Win Source Part Number: 861288-AP1 Features: Configurable Switch Body Pushbutton, Round Non-Illuminated Package: Bulk Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8538.90.8180
Request a Quote Datasheet
Description
Manufacturer: Altech corporation Win Source Part Number: 861288-AP1 Features: Configurable Switch Body Pushbutton, Round Non-Illuminated Package: Bulk Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8538.90.8180
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configurable Switch Components - Body - AP1 - 861288-AP1 - Win Source Electronics
Laguna Hills, CA, United States
Configurable Switch Components - Body - AP1
861288-AP1
Configurable Switch Components - Body - AP1 861288-AP1
Manufacturer: Altech corporation Win Source Part Number: 861288-AP1 Features: Configurable Switch Body Pushbutton, Round Non-Illuminated Package: Bulk Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8538.90.8180

Manufacturer: Altech corporation
Win Source Part Number: 861288-AP1
Features: Configurable Switch Body Pushbutton, Round Non-Illuminated
Package: Bulk
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8538.90.8180

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 861288-AP1
Product Name Configurable Switch Components - Body - AP1
Unlock Full Specs
to access all available technical data

Similar Products

50 - 3700 MHz Differential SPDT or Dual SPDT Switch - RFSW6222 - Qorvo
Specs
Switch Type DPDT
Supply Voltage (VS) 2.8 volts
Min Operating Current 0.0900 mA
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers