Altech Corp. Configurable Switch Components - Body - AM1 AM1

Description
Manufacturer: Altech corporation Win Source Part Number: 860901-AM1 Features: Configurable Switch Body E-Stop, Round Non-Illuminated Package: Bulk Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8538.90.8180
Request a Quote
Description
Manufacturer: Altech corporation Win Source Part Number: 860901-AM1 Features: Configurable Switch Body E-Stop, Round Non-Illuminated Package: Bulk Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8538.90.8180
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Configurable Switch Components - Body - AM1 - 860901-AM1 - Win Source Electronics
Laguna Hills, CA, United States
Configurable Switch Components - Body - AM1
860901-AM1
Configurable Switch Components - Body - AM1 860901-AM1
Manufacturer: Altech corporation Win Source Part Number: 860901-AM1 Features: Configurable Switch Body E-Stop, Round Non-Illuminated Package: Bulk Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8538.90.8180

Manufacturer: Altech corporation
Win Source Part Number: 860901-AM1
Features: Configurable Switch Body E-Stop, Round Non-Illuminated
Package: Bulk
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8538.90.8180

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 860901-AM1
Product Name Configurable Switch Components - Body - AM1
Unlock Full Specs
to access all available technical data

Similar Products

2.3 - 2.7 GHz Single Channel Switch-LNA - QPB9361 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 90 mA
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Dual 10 Ohm single-pole double-throw analog switch - 74LVC2G3157DPJ - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPDT
View Details
4 suppliers