ALTECH CORP.
ALL8 -- CONFIGURABLE SWITCH COMPONENTS - LENS
Altech Corp.
Configurable Switch Components - Lens
ALL8
Description
LENS ILL ACT 30 MM YEL
Description
LENS ILL ACT 30 MM YEL
Datasheet
Suppliers
Configurable Switch Components - Lens
ALL8
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Lenses |
|
Product Number
|
ALL8 |
|
Product Name
|
Configurable Switch Components - Lens |
Unlock Full Specs
to access all available technical data
Similar Products
Lens Type
Cylindrical Lens; Meniscus (optional feature)
Lens Application
Infrared; Visible
Materials
BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Lens Type
Spherical Lens
Diameter / Length
12.7 mm (0.5000 inch)
Radius of Curvature
-51.68 mm (-2.03 inch)
View Details
Gurley Precision Instruments
Lens Type
Aspheric; Spherical Lens
Focal Length
27 mm (1.06 inch)
Center Thickness
12.3 mm (0.4843 inch)
View Details
Materials
Extruded acrylic and polycarbonate material blends
View Details