ALTECH CORP.
ALL7 -- CONFIGURABLE SWITCH COMPONENTS - LENS
Altech Corp.
Configurable Switch Components - Lens
ALL7
Description
LENS ILL ACT 30 MM CLEAR
Description
LENS ILL ACT 30 MM CLEAR
Datasheet
Suppliers
Configurable Switch Components - Lens
ALL7
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Lenses |
|
Product Number
|
ALL7 |
|
Product Name
|
Configurable Switch Components - Lens |
Unlock Full Specs
to access all available technical data
Similar Products
Lens Type
Cylindrical Lens; Meniscus (optional feature)
Lens Application
Infrared; Visible
Materials
BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Lens Type
Spherical Lens
Diameter / Length
25.4 mm (1 inch)
Radius of Curvature
-104 mm (-4.09 inch)
View Details
Gurley Precision Instruments
Lens Type
Aspheric; Spherical Lens
Focal Length
12 mm (0.4724 inch)
Center Thickness
8 mm (0.3150 inch)
View Details
Materials
Extruded acrylic and polycarbonate material blends
View Details