ALTECH CORP.
ALL6 -- CONFIGURABLE SWITCH COMPONENTS - LENS
Altech Corp.
Configurable Switch Components - Lens
ALL6
Description
LENS ILL ACT 30 MM BLUE
Description
LENS ILL ACT 30 MM BLUE
Datasheet
Suppliers
Configurable Switch Components - Lens
ALL6
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Lenses |
|
Product Number
|
ALL6 |
|
Product Name
|
Configurable Switch Components - Lens |
Unlock Full Specs
to access all available technical data
Similar Products
Lens Type
Cylindrical Lens; Meniscus (optional feature)
Lens Application
Infrared; Visible
Materials
BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Lens Type
Spherical Lens
Diameter / Length
50.8 mm (2 inch)
Radius of Curvature
45.9 mm (1.81 inch)
View Details
Gurley Precision Instruments
Lens Type
Achromats; Spherical Lens
Focal Length
17.5 mm (0.6890 inch)
Center Thickness
5.8 mm (0.2283 inch)
View Details
Materials
Extruded acrylic and polycarbonate material blends
View Details