ALTECH CORP.
ALL5 -- CONFIGURABLE SWITCH COMPONENTS - LENS
Altech Corp.
Configurable Switch Components - Lens
ALL5
Description
LENS ILL ACT 30 MM AMBER
Description
LENS ILL ACT 30 MM AMBER
Datasheet
Suppliers
Configurable Switch Components - Lens
ALL5
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Lenses |
|
Product Number
|
ALL5 |
|
Product Name
|
Configurable Switch Components - Lens |
Unlock Full Specs
to access all available technical data
Similar Products
Lens Type
Spherical Lens
Diameter / Length
50.8 mm (2 inch)
Radius of Curvature
-517 mm (-20.36 inch)
View Details
Gurley Precision Instruments
Lens Type
Aspheric; Spherical Lens
Focal Length
27 mm (1.06 inch)
Center Thickness
12.3 mm (0.4843 inch)
View Details
Materials
Extruded acrylic and polycarbonate material blends
View Details