ALTECH CORP.
ALL4 -- CONFIGURABLE SWITCH COMPONENTS - LENS
Altech Corp.
Configurable Switch Components - Lens
ALL4
Description
LENS ILL ACT 30 MM RED
Description
LENS ILL ACT 30 MM RED
Datasheet
Suppliers
Configurable Switch Components - Lens
ALL4
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Lenses |
|
Product Number
|
ALL4 |
|
Product Name
|
Configurable Switch Components - Lens |
Unlock Full Specs
to access all available technical data
Similar Products
Lens Type
Cylindrical Lens; Meniscus (optional feature)
Lens Application
Infrared; Visible
Materials
BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Lens Type
Spherical Lens
Diameter / Length
12.7 mm (0.5000 inch)
Radius of Curvature
51.68 mm (2.03 inch)
View Details
Gurley Precision Instruments
Lens Type
Spherical Lens
Focal Length
60 mm (2.36 inch)
Center Thickness
6.3 mm (0.2480 inch)
View Details
Materials
Extruded acrylic and polycarbonate material blends
View Details