The Altech 30 mm Flush Illuminated Momentary-LED (part number ALF6LB-230) is designed for use in control circuits, offering a temperature range of -25°C to +70°C (-13°F to +158°F) and an IP65 degree of protection, making it suitable for various environments. It features a mechanical life of up to 1 million cycles for push buttons, with a contact operation of normally open (NO) and normally closed (NC) configurations. The device has a rated insulation voltage of 500 V AC and a dielectric strength of 2500 V for one minute. The operating travel for changing the NC state is 2.4 mm and for changing the NO state is 4.3 mm, with a total travel of 8.7 mm. It supports terminal capacities of 2x1.5 sq.mm (2x16 AWG) or 1x2.5 sq.mm (14 AWG). The contact material is bimetal (Cu/Ag), and it includes short circuit protection with a 10A HRC fuse. The rated make break specifications include UL508 ratings for AC and DC applications, making it a versatile choice for engineers looking for reliable momentary switch solutions.
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | ALF6LB-230 |
| Product Name | 30 mm Flush Illuminated Momentary-LED |
| Lamp Type | LED Lamps |
| LED Color | Blue |
| Applications | General Industrial |