The Altech 30 mm Flush Illuminated Momentary-LED (part number ALF3LB-024) is designed for control circuits in both direct and remote management applications. It operates within a temperature range of -25°C to +70°C and has an IP65 rating, ensuring protection against dust and water. The push button features a mechanical life of 1 million cycles and includes both normally open (NO) and normally closed (NC) contact operations with a double break, self-wiping mechanism. The rated insulation voltage is 500 V AC, and the dielectric strength is 2500 V for one minute. The operating travel for changing the NC state is 2.4 mm and for the NO state is 4.3 mm, with a total travel of 8.7 mm. The terminal capacity supports wiring configurations of 2x1.5 sq.mm (2x16 AWG) or 1x2.5 sq.mm (14 AWG). Short circuit protection is provided by a 10A HRC fuse, and the product is UL508 recognized for various voltage ratings.
Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | ALF3LB-024 |
| Product Name | 30 mm Flush Illuminated Momentary-LED |
| Lamp Type | LED Lamps |
| LED Color | Green |
| Applications | General Industrial |
| Width | 30 mm (1.18 inch) |