Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CIRCUIT BREAKERS
ALTECH CORP.
A16PC3-22ND10-AC110V -- CIRCUIT BREAKERS & ACCESSORIES
Altech Corp.
Circuit Breakers & Accessories
A16PC3-22ND10-AC110V
Description
Contactor, 3 Pole, 22A/400VAC
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Contactor, 3 Pole, 22A/400VAC
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
A16PC3-22ND10-AC110V
Circuit Breakers & Accessories
A16PC3-22ND10-AC110V
Contactor, 3 Pole, 22A/400VAC
Contactor, 3 Pole, 22A/400VAC
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Circuit Breakers
Product Number
A16PC3-22ND10-AC110V
Product Name
Circuit Breakers & Accessories
Rated Current
22 amps
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
RS Components, Ltd.
MCBs
1444713
Specs
Rated AC Voltage
400 volts
Rated Current
16 amps
Rated Breaking Capacity
10000 amps
View Details
SCHURTER Inc
Circuit Breakers
4400.0579
Specs
Rated Current
0.1000 amps
Trip System Type
Thermal
Mounting Style
Plug-in
View Details
Altech Corp.
Circuit Breakers & Accessories
1BU05L
Specs
Rated Current
0.5000 amps
View Details
WAGO
Electronic circuit breaker
787-1662/000-250
Specs
Rated DC Voltage
32 to 58 volts
Trip System Type
Electronic
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
2
suppliers