Altech Corp. Proximity Sensors 9982-1600

Description
ITBN-M12-S6.0-NF-103 0VDC
Request a Quote Datasheet
Description
ITBN-M12-S6.0-NF-103 0VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9982-1600 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9982-1600
Proximity Sensors 9982-1600
ITBN-M12-S6.0-NF-103 0VDC

ITBN-M12-S6.0-NF-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9982-1600
Proximity Sensors 9982-1600
Proximity Sensors ITBN-M12-S6.0-NF-103 0VDC

Proximity Sensors ITBN-M12-S6.0-NF-1030VDC

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9982-1600 9982-1600
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details