Altech Corp. Proximity Sensors 9982-1450

Description
ITBN-M12-S4.0-FL-103 0VDC
Request a Quote Datasheet
Description
ITBN-M12-S4.0-FL-103 0VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9982-1450 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9982-1450
Proximity Sensors 9982-1450
ITBN-M12-S4.0-FL-103 0VDC

ITBN-M12-S4.0-FL-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9982-1450
Proximity Sensors 9982-1450
Proximity Sensors ITBN-M12-S4.0-FL-103 0VDC

Proximity Sensors ITBN-M12-S4.0-FL-1030VDC

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9982-1450 9982-1450
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity Sensors - 1038483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details