Altech Corp. Proximity Sensors 9981-6264

Description
ITBN-M6.5-S3-NFL-103 0VDC
Request a Quote
Description
ITBN-M6.5-S3-NFL-103 0VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9981-6264 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9981-6264
Proximity Sensors 9981-6264
ITBN-M6.5-S3-NFL-103 0VDC

ITBN-M6.5-S3-NFL-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9981-6264
Proximity Sensors 9981-6264
Proximity Sensors ITBN-M6.5-S3-NFL-103 0VDC

Proximity Sensors ITBN-M6.5-S3-NFL-1030VDC

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9981-6264 9981-6264
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Photoelectric Proximity Sensors - 5000005363-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
EE-SX3088/EE-SX4088 Photomicrosensor (Transmissive) - EE-SX3088 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details