Altech Corp. Proximity Sensors 9981-1764

Description
ITBN-M8-S3.0-NF-1030 VDC
Request a Quote Datasheet
Description
ITBN-M8-S3.0-NF-1030 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9981-1764 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9981-1764
Proximity Sensors 9981-1764
ITBN-M8-S3.0-NF-1030 VDC

ITBN-M8-S3.0-NF-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9981-1764
Proximity Sensors 9981-1764
Proximity Sensors ITBN-M8-S3.0-NF-1030 VDC

Proximity Sensors ITBN-M8-S3.0-NF-1030VDC

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9981-1764 9981-1764
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
4 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3514 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0315 inch (0.8000 mm)
View Details