Altech Corp. Proximity Sensors 9966-4363

Description
NOT DELIVERABLE
Request a Quote
Description
NOT DELIVERABLE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9966-4363 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9966-4363
Proximity Sensors 9966-4363
NOT DELIVERABLE

NOT DELIVERABLE

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9966-4363
Proximity Sensors 9966-4363
Proximity Sensors NOT DELIVERABLE

Proximity Sensors NOT DELIVERABLE

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9966-4363 9966-4363
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - A3281EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Compact confocal chromatic controller for industrial series applications - confocalDT IFC2412/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 8 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details