Altech Corp. Proximity Sensors 9966-1202

Description
ITBN-M30-S10-FL-1030 VDC
Request a Quote
Description
ITBN-M30-S10-FL-1030 VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9966-1202 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9966-1202
Proximity Sensors 9966-1202
ITBN-M30-S10-FL-1030 VDC

ITBN-M30-S10-FL-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9966-1202
Proximity Sensors 9966-1202
Proximity Sensors ITBN-M30-S10-FL-1030 VDC

Proximity Sensors ITBN-M30-S10-FL-1030VDC

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9966-1202 9966-1202
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Inductive Proximity Sensors - 5000001213-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4162-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details