Altech Corp. Proximity Sensors 9964-5100

Description
ITBN-M18-S5.0-FL-183 0VDC
Request a Quote
Description
ITBN-M18-S5.0-FL-183 0VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9964-5100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9964-5100
Proximity Sensors 9964-5100
ITBN-M18-S5.0-FL-183 0VDC

ITBN-M18-S5.0-FL-1830VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9964-5100
Proximity Sensors 9964-5100
Proximity Sensors ITBN-M18-S5.0-FL-183 0VDC

Proximity Sensors ITBN-M18-S5.0-FL-1830VDC

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9964-5100 9964-5100
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Hardware - 08317633365 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details