Altech Corp. Proximity Sensors 9964-1702

Description
Proximity Sensors ITBN-M18-S8.0-NF-103 0VDC
Description
Proximity Sensors ITBN-M18-S8.0-NF-103 0VDC

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
9964-1702
Proximity Sensors 9964-1702
Proximity Sensors ITBN-M18-S8.0-NF-103 0VDC

Proximity Sensors ITBN-M18-S8.0-NF-1030VDC

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 9964-1702
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Inductive Proximity Sensors - 5000001213-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
EE-SX3096-W11/4096-W11 Photomicrosensor (Transmissive) - EE-SX3096-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details