Altech Corp. Proximity Sensors 9961-1545

Description
ITBN-M8-S1.5-FL-1030 VDC
Request a Quote
Description
ITBN-M8-S1.5-FL-1030 VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9961-1545 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9961-1545
Proximity Sensors 9961-1545
ITBN-M8-S1.5-FL-1030 VDC

ITBN-M8-S1.5-FL-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9961-1545
Proximity Sensors 9961-1545
Proximity Sensors ITBN-M8-S1.5-FL-1030 VDC

Proximity Sensors ITBN-M8-S1.5-FL-1030VDC

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9961-1545 9961-1545
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001005-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details