Altech Corp. Proximity Sensors 9961-0433

Description
ITBN-M8-S20-NF-1030V DC
Request a Quote
Description
ITBN-M8-S20-NF-1030V DC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9961-0433 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9961-0433
Proximity Sensors 9961-0433
ITBN-M8-S20-NF-1030V DC

ITBN-M8-S20-NF-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9961-0433
Proximity Sensors 9961-0433
Proximity Sensors ITBN-M8-S20-NF-1030V DC

Proximity Sensors ITBN-M8-S20-NF-1030VDC

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9961-0433 9961-0433
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1221LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3163-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Controller with Two Switching Outputs - optoCONTROL CLS1000-2Q-PNP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details