Altech Corp. Proximity Sensors 9961-0212

Description
ITBN-M8-S1.5-FL-1030 VDC
Request a Quote
Description
ITBN-M8-S1.5-FL-1030 VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9961-0212 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9961-0212
Proximity Sensors 9961-0212
ITBN-M8-S1.5-FL-1030 VDC

ITBN-M8-S1.5-FL-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9961-0212
Proximity Sensors 9961-0212
Proximity Sensors ITBN-M8-S1.5-FL-1030 VDC

Proximity Sensors ITBN-M8-S1.5-FL-1030VDC

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9961-0212 9961-0212
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000002406-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Hardware - 08310000527 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details