Altech Corp. Proximity Sensors 9919-1659

Description
Proximity Sensors ITBN-M18-S5.0-FL-103 0VDC
Description
Proximity Sensors ITBN-M18-S5.0-FL-103 0VDC

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
9919-1659
Proximity Sensors 9919-1659
Proximity Sensors ITBN-M18-S5.0-FL-103 0VDC

Proximity Sensors ITBN-M18-S5.0-FL-1030VDC

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 9919-1659
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000002578-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3163-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details