Altech Corp. Test Probe Tips 973601101

Description
1A Long Probe Tip Red
Request a Quote Datasheet
Description
1A Long Probe Tip Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probe Tips - 973601101-ND - DigiKey
Thief River Falls, MN, United States
Test Probe Tips
973601101-ND
Test Probe Tips 973601101-ND
1A Long Probe Tip Red

1A Long Probe Tip Red

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
973601101
Test Probes 973601101
Test Probes Test Probe, MZS1 PRUEF RED

Test Probes Test Probe, MZS1 PRUEF RED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 973601101-ND 973601101
Product Name Test Probe Tips Test Probes
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
XJL Macro-Hook to Stacking Banana Plug, 18 AWG PVC Test Lead - 601XJL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details