Altech Corp. Test Probe Tips 973501101

Description
6A Spring Hook Red
Request a Quote Datasheet
Description
6A Spring Hook Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probe Tips - 973501101-ND - DigiKey
Thief River Falls, MN, United States
Test Probe Tips
973501101-ND
Test Probe Tips 973501101-ND
6A Spring Hook Red

6A Spring Hook Red

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
973501101
Test Probes 973501101
Test Probes 0.64mm, Contact Hook 2mm, Red

Test Probes 0.64mm, Contact Hook 2mm, Red

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 973501101-ND 973501101
Product Name Test Probe Tips Test Probes
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Alligator Clip to Female 6-32 Thread, 22 AWG PVC Test Lead - 292 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details