Altech Corp. Test Probe Tips 973501100

Description
6A Spring Hook Black
Request a Quote Datasheet
Description
6A Spring Hook Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probe Tips - 973501100-ND - DigiKey
Thief River Falls, MN, United States
Test Probe Tips
973501100-ND
Test Probe Tips 973501100-ND
6A Spring Hook Black

6A Spring Hook Black

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
973501100
Test Probes 973501100
Test Probes 0.64mm, Contact Hook 2mm, Black

Test Probes 0.64mm, Contact Hook 2mm, Black

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 973501100-ND 973501100
Product Name Test Probe Tips Test Probes
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Long Handle Probe to R/A Banana Plug, 18 AWG PVC Test Lead - 63140 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details
Current Clamps - 2050188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm Safety Plug
Approvals RoHS Compliant
View Details