Altech Corp. Test Probe Tips 972354100

Description
TEST SOCKET SEB 2600 BLK 4MM TES
Request a Quote Datasheet
Description
TEST SOCKET SEB 2600 BLK 4MM TES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probe Tips - 972354100-ND - DigiKey
Thief River Falls, MN, United States
Test Probe Tips
972354100-ND
Test Probe Tips 972354100-ND
TEST SOCKET SEB 2600 BLK 4MM TES

TEST SOCKET SEB 2600 BLK 4MM TES

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
972354100
Test Plugs & Test Jacks 972354100
Test Plugs & Test Jacks Test Socket SEB 2600 BLACK

Test Plugs & Test Jacks Test Socket SEB 2600 BLACK

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 972354100-ND 972354100
Product Name Test Probe Tips Test Plugs & Test Jacks
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Deluxe Backprobe Test Kit, PVC - 3611 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details