Altech Corp. Test Plugs & Test Jacks 931804700

Description
Test Plugs & Test Jacks Test Socket Adapter KUN 30 Au BLACK
Datasheet
Description
Test Plugs & Test Jacks Test Socket Adapter KUN 30 Au BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
931804700
Test Plugs & Test Jacks 931804700
Test Plugs & Test Jacks Test Socket Adapter KUN 30 Au BLACK

Test Plugs & Test Jacks Test Socket Adapter KUN 30 Au BLACK

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number 931804700
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Multimeter Leads - 1797911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm safety plug
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Banana Plug Jumper, 18 AWG Silicone Test Lead - 9898 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Specs
Probe Configuration Spring Loaded
View Details