Altech Corp. Test Plugs & Test Jacks 931804104

Description
Test Plugs & Test Jacks Coupler for 4mm plug 16A 30VAC/60 VDC
Datasheet
Description
Test Plugs & Test Jacks Coupler for 4mm plug 16A 30VAC/60 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
931804104
Test Plugs & Test Jacks 931804104
Test Plugs & Test Jacks Coupler for 4mm plug 16A 30VAC/60 VDC

Test Plugs & Test Jacks Coupler for 4mm plug 16A 30VAC/60 VDC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number 931804104
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

X100W Mini-Hook to Lead Only, 22 AWG PVC Test Lead - 213W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial Probe with Cable -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Multimeter Leads - 1759220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration AlligatorClip; Pin and Socket; Spring Loaded; Miniature crocodile clip, spring loaded socket
Approvals RoHS Compliant
View Details